1500pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAPACITOR PP FILM, 1500PF, 630V, 20%, RADIAL; Capacitance:1500pF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
CAP FILM 1500PF 20% 630VDC RAD
CAP FILM 1500PF 20% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233824152-ND | 96B2320 | BFC233824152 | BFC233824152 |
| Product Name | Film Capacitors | Capacitor Pp Film, 1500Pf, 630V, 20%, Radial; Capacitance Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |