Vishay Intertechnology, Inc. Film Capacitors BFC233810334

Description
0.33µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1582-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1582-ND
Film Capacitors BC1582-ND
0.33µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233810334 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233810334
Film Capacitors BFC233810334
CAP FILM 0.33UF 20% 1KVDC RADIAL

CAP FILM 0.33UF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Cap, 0.33Μf, 20%, Pp; Capacitance Vishay - 26M6440 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 20%, Pp; Capacitance Vishay
26M6440
Cap, 0.33Μf, 20%, Pp; Capacitance Vishay 26M6440
CAP, 0.33µF, 20%, PP; Capacitance:0.33µF; Suppression Class:X1; Product Range:MKP3381 X1 Series; Voltage Rating X:440V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.33µF, 20%, PP; Capacitance:0.33µF; Suppression Class:X1; Product Range:MKP3381 X1 Series; Voltage Rating X:440V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 24868967 - Radwell International
Willingboro, NJ, United States
Capacitor
24868967
Capacitor 24868967
CAPACITOR, FILM TYPE, 0.33UF, 1000VDC, 440VAC, 20%, SUPPRESSION CLASS:X1, MKP3381 X1 SERIES, POLYPROPYLENE, ROHS COMPLIANT: YES, 31X23X13MM, LS 27.5MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, FILM TYPE, 0.33UF, 1000VDC, 440VAC, 20%, SUPPRESSION CLASS:X1, MKP3381 X1 SERIES, POLYPROPYLENE, ROHS COMPLIANT: YES, 31X23X13MM, LS 27.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1582-ND BFC233810334 26M6440 24868967
Product Name Film Capacitors Film Capacitors Cap, 0.33Μf, 20%, Pp; Capacitance Vishay Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers