Vishay Intertechnology, Inc. Ceramic Capacitors AY2103M61Y5VS6TV0

Description
AY2 X440Y300VAC 10NF 20% Y5V REE
Request a Quote Datasheet
Description
AY2 X440Y300VAC 10NF 20% Y5V REE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-AY2103M61Y5VS6TV0TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-AY2103M61Y5VS6TV0TR-ND
Ceramic Capacitors 56-AY2103M61Y5VS6TV0TR-ND
AY2 X440Y300VAC 10NF 20% Y5V REE

AY2 X440Y300VAC 10NF 20% Y5V REE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-AY2103M61Y5VS6TV0TR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1206-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details