Vishay Intertechnology, Inc. Attenuators ATC2010CT-0100JN-93TR

Description
DC-3GHZ 5W AL2O3 SURFACE MOUNT C
Request a Quote Datasheet
Description
DC-3GHZ 5W AL2O3 SURFACE MOUNT C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-ATC2010CT-0100JN-93TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC-3GHZ 5W AL2O3 SURFACE MOUNT C

DC-3GHZ 5W AL2O3 SURFACE MOUNT C

Buy Now Datasheet
Attenuators - 4353-ATC2010CT-0100JN-93TRCT-ND - DigiKey
Thief River Falls, MN, United States
DC-3GHZ 5W AL2O3 SURFACE MOUNT C

DC-3GHZ 5W AL2O3 SURFACE MOUNT C

Buy Now Datasheet
Attenuators - 4353-ATC2010CT-0100JN-93TR-ND - DigiKey
Thief River Falls, MN, United States
DC-3GHZ 5W AL2O3 SURFACE MOUNT C

DC-3GHZ 5W AL2O3 SURFACE MOUNT C

Buy Now Datasheet
Attenuators - ATC2010CT-0100JN-93TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 1dB 0 Hz ~ 3 GHz 5W 2010 (5025 Metric)

RF Attenuators 1dB 0 Hz ~ 3 GHz 5W 2010 (5025 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4353-ATC2010CT-0100JN-93TRDKR-ND ATC2010CT-0100JN-93TR
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342H-D07846-GM - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
ATN02-00110CH, Passive GaAs MMIC Attenuator Family - ATN02-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 200W 6GHz - UIYCA200AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details