1k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex
Precision automotive grade thin film chip resistor arrays with convex terminations. Combine the proven reliability of precision thin film chip resistor products with the advantages of chip resistor arrays. A small package enables the design of high density circuits in combination with reduction of assembly costs. Defined tolerance matching and TCR tracking make this product perfectly suited for applications with outstanding requirements towards stable fixed resistor ratios. Applications include, Precision analogue circuits, Voltage divider, Feedback circuits and Signal conditioning
Resistance = 1kOhms
Number of Resistors = 2
Package/Case = 0606 (1616M)
Power Rating = 0.2W
Termination Style = Convex SMT
Tolerance = ±0.25%
Case Style = Moulded
Power Rating per Resistor = 0.125W
Circuit Designator = ISOL
Length = 1.6mm
Precision automotive grade thin film chip resistor arrays with convex terminations. Combine the proven reliability of precision thin film chip resistor products with the advantages of chip resistor arrays. A small package enables the design of high density circuits in combination with reduction of assembly costs. Defined tolerance matching and TCR tracking make this product perfectly suited for applications with outstanding requirements towards stable fixed resistor ratios. Applications include, Precision analogue circuits, Voltage divider, Feedback circuits and Signal conditioning
Resistance = 1kOhms
Number of Resistors = 2
Package/Case = 0606 (1616M)
Power Rating = 0.2W
Termination Style = Convex SMT
Tolerance = ±0.25%
Case Style = Moulded
Power Rating per Resistor = 0.125W
Circuit Designator = ISOL
Length = 1.6mm
Delivery on production packaging - Reel. This product is non-returnable.
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Resistor, Capacitor Networks | Resistor, Capacitor Networks |
Product Number | ACASN-1.0K/1.0K-EATTR-ND | 6845890 |
Product Name | Resistor Networks, Arrays | |
Configuration | Chip Array | Chip Array |
Packing Method | Tape Reel | |
Resistance Range | 1000 ohms | 1000 ohms |
Tolerance | 0.2500 +/- % | 0.2500 +/- % |