Samsung Electro-Mechanics Array Chip Resistors

Description
One single array resistor can replace four or two single resistors. Array resistors can help reduce mounting area compared to single resistors. Array resistors are widely used as they can help reduce the number of mounting processes as well as mounting time and costs and can also significantly improve SMT productivity. Array resistors have been used by major global semiconductor companies and have been recognized in their quality and performance. General Features Reduction of mounting areas (40%) Reduction of mounting costs (75%) Reflow and flow soldering methods may be used. oes not use lead-free soldering Compliance with EU RoHS Application Circuits of electronic equipment Home applicances, PCs, and N-PCs Mobile and communication devices Why Samsung Features of Products (Technology) There is a variety of array resistors, such as convex, concave, and concave inverted types, depending on the usage. Moreover, our concave-type array resistors are the world’s No. 1 products. In RM series, as the resistance element is on the bottom surface of the body, the electrical characteristics are maintained even when the top surface is damaged. In RK series, the resistors are short-free. The resistance element is protected by being on the bottom surface of the body, and even the electrodes on the top surface are protetected from short. The array resistors are superior in quality and stability as they are developed for memory module companies. Flat Type Array : In case of small size (RM~, RF~) resistors, they are manufactured as small, lightweight, and thin-film products. The biggest advantages of array products are the mounting area and the reduction of SMT costs The mounting area maybe reduced by up to 58%. Features of small array resistors The small 0603 array resistor is divided into the convex and concave types and is formed in a flat shape. The array resistors are superior in quality and stability as they are developed for memory module companies. In case of inverted flat array resistors, as the resistance element is on the bottom surface of the body, the circuit will not open even when the edges are damagedby an external shock. In case of inverted flat array resistors, as the resistance element is on the bottom surface of the body, the electrical characteristics are maintained even when the top surface is damaged. Type Power Rating at 70℃ (W) Max Working Voltage (V) Tolerance (%) Resistance Range (ω) T.C.R (ppm/℃) Working Temperature (℃) 062PJ 1/32 12.5 ±1%, ±5% 10 ~ 1M ±250 -55 ~ 125 064PJ 1/32 (element) 1/10 (package) 12.5 ±1%, ±5% 10 ~ 1M ±250 -55 ~ 125 Sectional View Short-Free Inverted The resistors are short-free.As the resistance element is placed on the bottom surface of the body, it can be protected, and the electrodes of the top surface can be protetected from short. Concave Inverted As the resistance element is on the bottom surface of the body, the electrical characteristics are maintained even when the top surface is damaged. Concave Array Durablebody Concave electrode Convex Array Fragilebody Convex electrode Low prices Flat, Small Array Flat Body The resistance element is on the top surface. Small, lightweight, and thin array resistors Inverted Flat, Small Array Inverted Flat Body As the resistance element is on the bottom surface of the body, the electrical characteristics are maintained even when the top surface is damaged. Small, lightweight, and thin array resistors
Description
One single array resistor can replace four or two single resistors. Array resistors can help reduce mounting area compared to single resistors. Array resistors are widely used as they can help reduce the number of mounting processes as well as mounting time and costs and can also significantly improve SMT productivity. Array resistors have been used by major global semiconductor companies and have been recognized in their quality and performance. General Features Reduction of mounting areas (40%) Reduction of mounting costs (75%) Reflow and flow soldering methods may be used. oes not use lead-free soldering Compliance with EU RoHS Application Circuits of electronic equipment Home applicances, PCs, and N-PCs Mobile and communication devices Why Samsung Features of Products (Technology) There is a variety of array resistors, such as convex, concave, and concave inverted types, depending on the usage. Moreover, our concave-type array resistors are the world’s No. 1 products. In RM series, as the resistance element is on the bottom surface of the body, the electrical characteristics are maintained even when the top surface is damaged. In RK series, the resistors are short-free. The resistance element is protected by being on the bottom surface of the body, and even the electrodes on the top surface are protetected from short. The array resistors are superior in quality and stability as they are developed for memory module companies. Flat Type Array : In case of small size (RM~, RF~) resistors, they are manufactured as small, lightweight, and thin-film products. The biggest advantages of array products are the mounting area and the reduction of SMT costs The mounting area maybe reduced by up to 58%. Features of small array resistors The small 0603 array resistor is divided into the convex and concave types and is formed in a flat shape. The array resistors are superior in quality and stability as they are developed for memory module companies. In case of inverted flat array resistors, as the resistance element is on the bottom surface of the body, the circuit will not open even when the edges are damagedby an external shock. In case of inverted flat array resistors, as the resistance element is on the bottom surface of the body, the electrical characteristics are maintained even when the top surface is damaged. Type Power Rating at 70℃ (W) Max Working Voltage (V) Tolerance (%) Resistance Range (ω) T.C.R (ppm/℃) Working Temperature (℃) 062PJ 1/32 12.5 ±1%, ±5% 10 ~ 1M ±250 -55 ~ 125 064PJ 1/32 (element) 1/10 (package) 12.5 ±1%, ±5% 10 ~ 1M ±250 -55 ~ 125 Sectional View Short-Free Inverted The resistors are short-free.As the resistance element is placed on the bottom surface of the body, it can be protected, and the electrodes of the top surface can be protetected from short. Concave Inverted As the resistance element is on the bottom surface of the body, the electrical characteristics are maintained even when the top surface is damaged. Concave Array Durablebody Concave electrode Convex Array Fragilebody Convex electrode Low prices Flat, Small Array Flat Body The resistance element is on the top surface. Small, lightweight, and thin array resistors Inverted Flat, Small Array Inverted Flat Body As the resistance element is on the bottom surface of the body, the electrical characteristics are maintained even when the top surface is damaged. Small, lightweight, and thin array resistors

Suppliers

Company
Product
Description
Supplier Links
Array Chip Resistors -  - Samsung Electro-Mechanics
Paldal-gu Suwon-si, Gyeonggi-do, Korea
Array Chip Resistors
Array Chip Resistors
One single array resistor can replace four or two single resistors. Array resistors can help reduce mounting area compared to single resistors. Array resistors are widely used as they can help reduce the number of mounting processes as well as mounting time and costs and can also significantly improve SMT productivity. Array resistors have been used by major global semiconductor companies and have been recognized in their quality and performance. General Features Reduction of mounting areas (40%) Reduction of mounting costs (75%) Reflow and flow soldering methods may be used. oes not use lead-free soldering Compliance with EU RoHS Application Circuits of electronic equipment Home applicances, PCs, and N-PCs Mobile and communication devices Why Samsung Features of Products (Technology) There is a variety of array resistors, such as convex, concave, and concave inverted types, depending on the usage. Moreover, our concave-type array resistors are the world’s No. 1 products. In RM series, as the resistance element is on the bottom surface of the body, the electrical characteristics are maintained even when the top surface is damaged. In RK series, the resistors are short-free. The resistance element is protected by being on the bottom surface of the body, and even the electrodes on the top surface are protetected from short. The array resistors are superior in quality and stability as they are developed for memory module companies. Flat Type Array : In case of small size (RM~, RF~) resistors, they are manufactured as small, lightweight, and thin-film products. The biggest advantages of array products are the mounting area and the reduction of SMT costs The mounting area maybe reduced by up to 58%. Features of small array resistors The small 0603 array resistor is divided into the convex and concave types and is formed in a flat shape. The array resistors are superior in quality and stability as they are developed for memory module companies. In case of inverted flat array resistors, as the resistance element is on the bottom surface of the body, the circuit will not open even when the edges are damagedby an external shock. In case of inverted flat array resistors, as the resistance element is on the bottom surface of the body, the electrical characteristics are maintained even when the top surface is damaged. Type Power Rating at 70℃ (W) Max Working Voltage (V) Tolerance (%) Resistance Range (ω) T.C.R (ppm/℃) Working Temperature (℃) 062PJ 1/32 12.5 ±1%, ±5% 10 ~ 1M ±250 -55 ~ 125 064PJ 1/32 (element) 1/10 (package) 12.5 ±1%, ±5% 10 ~ 1M ±250 -55 ~ 125 Sectional View Short-Free Inverted The resistors are short-free.As the resistance element is placed on the bottom surface of the body, it can be protected, and the electrodes of the top surface can be protetected from short. Concave Inverted As the resistance element is on the bottom surface of the body, the electrical characteristics are maintained even when the top surface is damaged. Concave Array Durablebody Concave electrode Convex Array Fragilebody Convex electrode Low prices Flat, Small Array Flat Body The resistance element is on the top surface. Small, lightweight, and thin array resistors Inverted Flat, Small Array Inverted Flat Body As the resistance element is on the bottom surface of the body, the electrical characteristics are maintained even when the top surface is damaged. Small, lightweight, and thin array resistors

One single array resistor can replace four or two single resistors. Array resistors can help reduce mounting area compared to single resistors.

Array resistors are widely used as they can help reduce the number of mounting processes as well as mounting time and costs and can also significantly improve SMT productivity. Array resistors have been used by major global semiconductor companies and have been recognized in their quality and performance.

General Features

  • Reduction of mounting areas (40%)
  • Reduction of mounting costs (75%)
  • Reflow and flow soldering methods may be used.
  • oes not use lead-free soldering
  • Compliance with EU RoHS

Application

  • Circuits of electronic equipment
  • Home applicances, PCs, and N-PCs
  • Mobile and communication devices

Why Samsung

Features of Products (Technology)

  • There is a variety of array resistors, such as convex, concave, and concave inverted types, depending on the usage. Moreover, our concave-type array resistors are the world’s No. 1 products.
  • In RM series, as the resistance element is on the bottom surface of the body, the electrical characteristics are maintained even when the top surface is damaged.
  • In RK series, the resistors are short-free. The resistance element is protected by being on the bottom surface of the body, and even the electrodes on the top surface are protetected from short.
  • The array resistors are superior in quality and stability as they are developed for memory module companies.
  • Flat Type Array : In case of small size (RM~, RF~) resistors, they are manufactured as small, lightweight, and thin-film products.

The biggest advantages of array products are the mounting area and the reduction of SMT costs

  • The mounting area maybe reduced by up to 58%.

Features of small array resistors

  • The small 0603 array resistor is divided into the convex and concave types and is formed in a flat shape.
  • The array resistors are superior in quality and stability as they are developed for memory module companies.
  • In case of inverted flat array resistors, as the resistance element is on the bottom surface of the body, the circuit will not open even when the edges are damagedby an external shock.
  • In case of inverted flat array resistors, as the resistance element is on the bottom surface of the body, the electrical characteristics are maintained even when the top surface is damaged.
TypePower Rating
at 70℃ (W)
Max Working
Voltage (V)
Tolerance
(%)
Resistance
Range (Ω)
T.C.R
(ppm/℃)
Working
Temperature (℃)
062PJ1/3212.5±1%, ±5%10 ~ 1M±250-55 ~ 125
064PJ1/32 (element)
1/10 (package)
12.5±1%, ±5%10 ~ 1M±250-55 ~ 125

Sectional View

Short-Free Inverted

  • The resistors are short-free.As the resistance element is placed on the bottom surface of the body, it can be protected, and the electrodes of the top surface can be protetected from short.

Concave Inverted

  • As the resistance element is on the bottom surface of the body, the electrical characteristics are maintained even when the top surface is damaged.

Concave Array

  • Durablebody
  • Concave electrode

Convex Array

  • Fragilebody
  • Convex electrode
  • Low prices

Flat, Small Array

  • Flat Body
  • The resistance element is on the top surface.
  • Small, lightweight, and thin array resistors

Inverted Flat, Small Array

  • Inverted Flat Body
  • As the resistance element is on the bottom surface of the body, the electrical characteristics are maintained even when the top surface is damaged.
  • Small, lightweight, and thin array resistors
Supplier's Site

Technical Specifications

  Samsung Electro-Mechanics
Product Category Resistors
Product Name Array Chip Resistors
Configuration Chip Array
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 3-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9900 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details