Integrated discrete chip resistors from 2 to 8 pc
Low assembly costs
Reduced size of final equipment
Higher component and equipment reliability
Applications
Pick & place applications
Win Source Part Number: 1374214-YC248-FR-072
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: YC248
Product Status: Active
Package / Case: 1606, Convex, Long Side Terminals
Base Product Number: YC248-FR
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±1%
Applications: Automotive AEC-Q200, DDRAM, SDRAM
Size / Dimension: 0.157" L x 0.063" W (4.00mm x 1.60mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 22
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 62.5mW
Circuit Type: Isolated
RES ARRAY 8 RES 22 OHM 1606
RES ARRAY 8 RES 22 OHM 1606
22 Ohm ±1% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1606, Convex, Long Side Terminals
Yageo USA | Win Source Electronics | DigiKey | DigiKey | DigiKey | |
---|---|---|---|---|---|
Product Category | Resistors | Resistors | Resistor, Capacitor Networks | Resistor, Capacitor Networks | Resistor, Capacitor Networks |
Product Number | YC248-FR-0722RL | 1374214-YC248-FR-0722RL | 13-YC248-FR-0722RLCT-ND | 13-YC248-FR-0722RLDKR-ND | 13-YC248-FR-0722RLTR-ND |
Product Name | Array/Network Chip Resistors | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor Networks, Arrays |
Configuration | Chip Array | Chip Array | Chip Array | Chip Array | Chip Array |
Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms | 22 ohms |
Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
Power Rating | 0.0625 watts | ||||
Category / Application | Automotive |