KOA Speer Electronics, Inc. HVDP08 High Voltage Divider- Precision Type Resistors

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HVDP08 High Voltage Divider- Precision Type Resistors -  - KOA Speer Electronics, Inc.
Bradford, PA, United States
HVDP08 High Voltage Divider- Precision Type Resistors
HVDP08 High Voltage Divider- Precision Type Resistors
Features High precision high voltage divider Maximum resistance value 51MΩ, maximum working voltage 1000V, maximum resistance ratio 1000:1 Relative precision of pair resistors are guaranteed Higher integration saves board space and overall assembly costs Excellent reliability with standard molded IC package Suitable for reflow soldering Products meet EU RoHS requirements AEC-Q200 Tested

Features

  • High precision high voltage divider
  • Maximum resistance value 51MΩ, maximum working voltage 1000V, maximum resistance ratio 1000:1
  • Relative precision of pair resistors are guaranteed
  • Higher integration saves board space and overall assembly costs
  • Excellent reliability with standard molded IC package
  • Suitable for reflow soldering
  • Products meet EU RoHS requirements
  • AEC-Q200 Tested
Supplier's Site Datasheet

Technical Specifications

  KOA Speer Electronics, Inc.
Product Category Resistors
Product Name HVDP08 High Voltage Divider- Precision Type Resistors
Configuration Resistor, Capacitor Network
Mounting / Packaging Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

RK73H Precision 0.5%,1% Tolerance Thick Film Chip Resistors -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; 0402 ~ 1206
Standards and Certifications RoHS
View Details
MF, MFS, RK Metal Glaze Discharge Path Resistors -  - KOA Speer Electronics, Inc.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging Axial Leads
Power Rating 0.2500 to 1 watts
View Details
MOS/MOSX Reduced Size Metal Oxide Power Type Resistors -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 10000 to 100000 ohms
View Details
RW Coat Insulated Miniature Precision Power Wirewound Resistors -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Tolerance 0.5000 to 5 +/- %
View Details