Vishay Intertechnology, Inc. Attenuators AA3000-250-13X

Description
250W (30DB) DC-3GHZ ALN FLANGED
Request a Quote Datasheet
Description
250W (30DB) DC-3GHZ ALN FLANGED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-AA3000-250-13X-ND - DigiKey
Thief River Falls, MN, United States
250W (30DB) DC-3GHZ ALN FLANGED

250W (30DB) DC-3GHZ ALN FLANGED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 4353-AA3000-250-13X-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN02-0067CH, Passive GaAs MMIC Attenuator Family - ATN02-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC4043TR7TR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details