Mini-Circuits 90 dB Programmable Attenuator, 1 MHz - 6 GHz RUDAT-6000-90

Description
Mini-Circuits’ RUDAT-6000-90 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to 90 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. Refer to our website for compliance methodologies and qualifications The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard 9 pin D-Sub port and a USB type Mini-B power and control port. The attenuator can be controlled via USB or RS232 (via D-Sub connector). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ RUDAT-6000-90 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to 90 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. Refer to our website for compliance methodologies and qualifications The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard 9 pin D-Sub port and a USB type Mini-B power and control port. The attenuator can be controlled via USB or RS232 (via D-Sub connector). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' RUDAT-6000-90 is a single-channel programmable attenuator designed for signal level control from 1 to 6000 MHz, offering 0 to 90 dB attenuation in 0.25 dB steps with a 650 ns transition time. It is housed in a compact 3.0 x 2.0 x 0.6 inch case with SMA female RF connectors and provides USB HID and RS232 control via a 9-pin D-Sub port. The device operates from a 5 V supply, drawing up to 250 mA, and supports bi-directional RF signal transmission with a maximum input power of +26 dBm above 50 MHz. Input IP3 is +52 dBm up to 6000 MHz. Full software support includes a Windows GUI and APIs for Windows and Linux systems.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' RUDAT-6000-90 is a single-channel programmable attenuator designed for signal level control from 1 to 6000 MHz, offering 0 to 90 dB attenuation in 0.25 dB steps with a 650 ns transition time. It is housed in a compact 3.0 x 2.0 x 0.6 inch case with SMA female RF connectors and provides USB HID and RS232 control via a 9-pin D-Sub port. The device operates from a 5 V supply, drawing up to 250 mA, and supports bi-directional RF signal transmission with a maximum input power of +26 dBm above 50 MHz. Input IP3 is +52 dBm up to 6000 MHz. Full software support includes a Windows GUI and APIs for Windows and Linux systems.

Suppliers

Company
Product
Description
Supplier Links
90 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-90 - Mini-Circuits
Brooklyn, NY, United States
90 dB Programmable Attenuator, 1 MHz - 6 GHz
RUDAT-6000-90
90 dB Programmable Attenuator, 1 MHz - 6 GHz RUDAT-6000-90
Mini-Circuits’ RUDAT-6000-90 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to 90 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. Refer to our website for compliance methodologies and qualifications The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard 9 pin D-Sub port and a USB type Mini-B power and control port. The attenuator can be controlled via USB or RS232 (via D-Sub connector). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RUDAT-6000-90 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to 90 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. Refer to our website for compliance methodologies and qualifications The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard 9 pin D-Sub port and a USB type Mini-B power and control port. The attenuator can be controlled via USB or RS232 (via D-Sub connector). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number RUDAT-6000-90
Product Name 90 dB Programmable Attenuator, 1 MHz - 6 GHz
Insertion Loss 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-RCAT-03+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 4-SMD, No Lead
View Details
6000 MHZ Attenuator - 852-VAT-20W2+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Box
View Details
2 suppliers
Attenuators - 3157-PVA-453-34+TR-ND - DigiKey
Specs
Attenuation 0.0 to 51 dB
Package Type 16-VQFN Exposed Pad
View Details
2 suppliers
2500 MHZ Attenuator - 852-LAT-0+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers