Vishay Intertechnology, Inc. 0.001uF 100V Capacitor A102K15X7RH5TAA

Description
Cap Ceramic 0.001uF 100V X7R 10% Axial 125°C T/R Product overview: A102K15X7RH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A102K15X7RH5TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.001uF 100V X7R 10% Axial 125°C T/R Product overview: A102K15X7RH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A102K15X7RH5TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.001uF 100V Capacitor
60-A102K15X7RH5TAA
0.001uF 100V Capacitor 60-A102K15X7RH5TAA
Cap Ceramic 0.001uF 100V X7R 10% Axial 125°C T/R Product overview: A102K15X7RH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A102K15X7RH5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 100V X7R 10% Axial 125°C T/R Product overview: A102K15X7RH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A102K15X7RH5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1124844-A102K15X7RH5TAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1124844-A102K15X7RH5TAA
Capacitors - Ceramic Capacitors 1124844-A102K15X7RH5TAA
Win Source Part Number: 1124844-A102K15X7RH5 TAA Category: Capacitors>Ceramic Capacitors Series: A Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 7,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" Dia x 0.150" L (2.50mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1116PHCT-NDR,A41A102 K,A102K17X7RHVVWA,11 16PHCT,1116PHTR-NDR, 1116PH,1102K17X7RHVV WA,1116PHTR,A102K15X 7RHVVWA

Win Source Part Number: 1124844-A102K15X7RH5TAA
Category: Capacitors>Ceramic Capacitors
Series: A
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 7,000
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" Dia x 0.150" L (2.50mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 1116PHCT-NDR,A41A102K,A102K17X7RHVVWA,1116PHCT,1116PHTR-NDR,1116PH,1102K17X7RHVVWA,1116PHTR,A102K15X7RHVVWA

Buy Now Datasheet
Ceramic Capacitors - 1116PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1116PHTR-ND
Ceramic Capacitors 1116PHTR-ND
1000pF ±10% 100V Ceramic Capacitor X7R Axial

1000pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 1116PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1116PHCT-ND
Ceramic Capacitors 1116PHCT-ND
1000pF ±10% 100V Ceramic Capacitor X7R Axial

1000pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitor 1000Pf 100V, X7R, 10%, Axial; Capacitance Vishay - 95C0839 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, X7R, 10%, Axial; Capacitance Vishay
95C0839
Ceramic Capacitor 1000Pf 100V, X7R, 10%, Axial; Capacitance Vishay 95C0839
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, AXIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, AXIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Vishay - 27X7647 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Vishay
27X7647
Ceramic Capacitor 1000Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Vishay 27X7647
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - A102K15X7RH5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A102K15X7RH5TAA
Ceramic Capacitors A102K15X7RH5TAA
CAP CER 1000PF 100V X7R AXIAL

CAP CER 1000PF 100V X7R AXIAL

Supplier's Site Datasheet
CAP CER 1000PF 100V X7R AXIAL - 886-A102K15X7RH5TAA - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 100V X7R AXIAL
886-A102K15X7RH5TAA
CAP CER 1000PF 100V X7R AXIAL 886-A102K15X7RH5TAA
CAP CER 1000PF 100V X7R AXIAL

CAP CER 1000PF 100V X7R AXIAL

Supplier's Site
CAPACITOR; CERAMIC; CAP 1000PF; TOL+-10% ; AXIAL L; VOL-RTG 100V - 70122960 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP 1000PF; TOL+-10% ; AXIAL L; VOL-RTG 100V
70122960
CAPACITOR; CERAMIC; CAP 1000PF; TOL+-10% ; AXIAL L; VOL-RTG 100V 70122960
Multilayer Ceramic Dipped Axial Capacitors

Multilayer Ceramic Dipped Axial Capacitors

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-A102K15X7RH5TAA 1124844-A102K15X7RH5TAA 1116PHTR-ND 95C0839 27X7647 A102K15X7RH5TAA 886-A102K15X7RH5TAA 70122960
Product Name 0.001uF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 100V, X7R, 10%, Axial; Capacitance Vishay Ceramic Capacitor 1000Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Vishay Ceramic Capacitors CAP CER 1000PF 100V X7R AXIAL CAPACITOR; CERAMIC; CAP 1000PF; TOL+-10% ; AXIAL L; VOL-RTG 100V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Axial Leaded Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic X7R; X7R Ceramic Composition; Ceramic X7R
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C114U063DF1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 110000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers