The 106PPS700KS is a high-voltage, high dv/dt axial lead film capacitor designed for inverters, converters, and switching power supplies. It has a DC operating voltage rating of 700 V, a capacitance of 10 µF, and a maximum RMS ripple current of 14 A at 100 kHz and 70°C. The device measures 41.5 mm in length and 59 mm in diameter. The dielectric is metallized polypropylene with flame-retardant polyester tape and epoxy resin end fill. It operates within a temperature range of -40°C to +85°C, has an insulation resistance of 30,000 MΩ·µF at 25°C, and a dissipation factor of 0.07% at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of body and lead length. Life expectancy is 100,000 hours at 70°C and rated VDC. The part meets UL 501 and UL94V0 flammability standards. Connection is via lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 106PPS700KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |