Vishay Precision Group CAPACITOR, FILM, DIPPED, +/-10% TOL, .10UF, 600V 6PSP10

Description
CAPACITOR, FILM, DIPPED, +/-10% TOL, .10UF, 600V
Description
CAPACITOR, FILM, DIPPED, +/-10% TOL, .10UF, 600V

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
CAPACITOR, FILM, DIPPED, +/-10% TOL, .10UF, 600V
70079285
CAPACITOR, FILM, DIPPED, +/-10% TOL, .10UF, 600V 70079285
CAPACITOR, FILM, DIPPED, +/-10% TOL, .10UF, 600V

CAPACITOR, FILM, DIPPED, +/-10% TOL, .10UF, 600V

Supplier's Site
Capacitor Poly Film 0.1Uf, 600V, 10%, Radial; Dielectric Type Vishay - 02B1257 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.1Uf, 600V, 10%, Radial; Dielectric Type Vishay
02B1257
Capacitor Poly Film 0.1Uf, 600V, 10%, Radial; Dielectric Type Vishay 02B1257
CAPACITOR POLY FILM 0.1UF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):600V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLY FILM 0.1UF, 600V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):600V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70079285 02B1257
Product Name CAPACITOR, FILM, DIPPED, +/-10% TOL, .10UF, 600V Capacitor Poly Film 0.1Uf, 600V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors
Applications General Purpose
Electrostatic Capacitors Polyester Film / Foil PET
Lead Style Axial
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1013-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11AH240K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details