9003-020-A -- 9000 SERIES
LightPath Technologies, Inc.
9000 Series
9003-020-A
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
9003-020-A |
|
Product Name
|
9000 Series |
|
Isolator Type
|
Free Space
|
|
Isolator Package
|
1.260mm(L), .880mm(W), .880mm(H)
|
|
Center Wavelength
|
1310 nm (13100 Å)
|
|
Isolation
|
47 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
532 nm (5320 Å)
Aperture
4 mm (0.1575 inches)
Operating Temperature
10 C (50 F)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details