Newport MKS Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm ISO-05-800-BB

Description
The ISO-05-800-BB Broadband Faraday Optical Isolator replaces the obsolete ISO-05-800-BB-P and ISO-05-800-BB-G. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 800 nm low power free space optical isolator is packaged in a compact cylindrically shaped magneto-optic device with a base plate for ease of mounting into an optical train. It has a 5 mm clear aperture, 16 mm optical length, and a 720 to 950 nm wavelength range. The ISO-05-800-BB is ideal for individual amplifier isolation in a Ti:Sapphire chain while maintaining the ability to tune rapidly over the amplifier bandwidth or isolating a femtosecond oscillator from a Ti:Sapphire regenerative amplifier. It provides the advantage of operating over a wide spectral range without requiring manual adjustments. It uses a PBS Cube polarizer material. PBS Cube The Broadband isolators use high damage threshold polarizing beamsplitter (PBS) cubes and provide double escape ports for added application flexibility. Terbium Gallium Garnet Rotating Medium Strong Neodymium Iron Boron permanent magnets are used to generate >10,000 Gauss axially-oriented fields within the magnet housing. The strong longitudinal field causes 45 degrees of non-reciprocal polarization rotation for propagating light via the Faraday Effect in the Terbium Gallium Garnet (TGG) crystal located within the magnet housing. Following the TGG crystal is a quartz reciprocal rotator with 45 degrees rotation. In the forward direction, the two rotations add up, resulting in 90 degrees of rotation. In the reverse direction, the two rotations are opposite and result in 0 degrees of rotation. The change in rotation as the wavelength shifts from the central wavelength is similar for both TGG and quartz, resulting in broadband operation. In operation, the magnet housing is sandwiched between input and output polarizers that have their transmission axis oriented 90 degrees relative to each other. In the reverse direction the backward traveling beam has a polarization orthogonal to the input polarizer and is therefore crossed with it, resulting in a rejected beam exiting the input polarizer. High Efficiency Performance The YIG crystal utilized in our Faraday isolators creates a large Verdet constant that ultimately describes the strength of the Faraday effect and provides effective isolation of back-reflected light. Additionally, these isolators have low absorption as a function of the YIG crystal and polarizers, resulting in reliable transmission of light in the forward direction. 4mm, 5 mm, or 8 mm Apertures High power faraday optical isolators are offered with 4 mm, 5 mm, or 8 mm apertures for larger beam sizes.
Request a Quote
Description
The ISO-05-800-BB Broadband Faraday Optical Isolator replaces the obsolete ISO-05-800-BB-P and ISO-05-800-BB-G. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 800 nm low power free space optical isolator is packaged in a compact cylindrically shaped magneto-optic device with a base plate for ease of mounting into an optical train. It has a 5 mm clear aperture, 16 mm optical length, and a 720 to 950 nm wavelength range. The ISO-05-800-BB is ideal for individual amplifier isolation in a Ti:Sapphire chain while maintaining the ability to tune rapidly over the amplifier bandwidth or isolating a femtosecond oscillator from a Ti:Sapphire regenerative amplifier. It provides the advantage of operating over a wide spectral range without requiring manual adjustments. It uses a PBS Cube polarizer material. PBS Cube The Broadband isolators use high damage threshold polarizing beamsplitter (PBS) cubes and provide double escape ports for added application flexibility. Terbium Gallium Garnet Rotating Medium Strong Neodymium Iron Boron permanent magnets are used to generate >10,000 Gauss axially-oriented fields within the magnet housing. The strong longitudinal field causes 45 degrees of non-reciprocal polarization rotation for propagating light via the Faraday Effect in the Terbium Gallium Garnet (TGG) crystal located within the magnet housing. Following the TGG crystal is a quartz reciprocal rotator with 45 degrees rotation. In the forward direction, the two rotations add up, resulting in 90 degrees of rotation. In the reverse direction, the two rotations are opposite and result in 0 degrees of rotation. The change in rotation as the wavelength shifts from the central wavelength is similar for both TGG and quartz, resulting in broadband operation. In operation, the magnet housing is sandwiched between input and output polarizers that have their transmission axis oriented 90 degrees relative to each other. In the reverse direction the backward traveling beam has a polarization orthogonal to the input polarizer and is therefore crossed with it, resulting in a rejected beam exiting the input polarizer. High Efficiency Performance The YIG crystal utilized in our Faraday isolators creates a large Verdet constant that ultimately describes the strength of the Faraday effect and provides effective isolation of back-reflected light. Additionally, these isolators have low absorption as a function of the YIG crystal and polarizers, resulting in reliable transmission of light in the forward direction. 4mm, 5 mm, or 8 mm Apertures High power faraday optical isolators are offered with 4 mm, 5 mm, or 8 mm apertures for larger beam sizes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Irvine, CA, United States
Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm
ISO-05-800-BB
Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm ISO-05-800-BB
The ISO-05-800-BB Broadband Faraday Optical Isolator replaces the obsolete ISO-05-800-BB-P and ISO-05-800-BB-G. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 800 nm low power free space optical isolator is packaged in a compact cylindrically shaped magneto-optic device with a base plate for ease of mounting into an optical train. It has a 5 mm clear aperture, 16 mm optical length, and a 720 to 950 nm wavelength range. The ISO-05-800-BB is ideal for individual amplifier isolation in a Ti:Sapphire chain while maintaining the ability to tune rapidly over the amplifier bandwidth or isolating a femtosecond oscillator from a Ti:Sapphire regenerative amplifier. It provides the advantage of operating over a wide spectral range without requiring manual adjustments. It uses a PBS Cube polarizer material. PBS Cube The Broadband isolators use high damage threshold polarizing beamsplitter (PBS) cubes and provide double escape ports for added application flexibility. Terbium Gallium Garnet Rotating Medium Strong Neodymium Iron Boron permanent magnets are used to generate >10,000 Gauss axially-oriented fields within the magnet housing. The strong longitudinal field causes 45 degrees of non-reciprocal polarization rotation for propagating light via the Faraday Effect in the Terbium Gallium Garnet (TGG) crystal located within the magnet housing. Following the TGG crystal is a quartz reciprocal rotator with 45 degrees rotation. In the forward direction, the two rotations add up, resulting in 90 degrees of rotation. In the reverse direction, the two rotations are opposite and result in 0 degrees of rotation. The change in rotation as the wavelength shifts from the central wavelength is similar for both TGG and quartz, resulting in broadband operation. In operation, the magnet housing is sandwiched between input and output polarizers that have their transmission axis oriented 90 degrees relative to each other. In the reverse direction the backward traveling beam has a polarization orthogonal to the input polarizer and is therefore crossed with it, resulting in a rejected beam exiting the input polarizer. High Efficiency Performance The YIG crystal utilized in our Faraday isolators creates a large Verdet constant that ultimately describes the strength of the Faraday effect and provides effective isolation of back-reflected light. Additionally, these isolators have low absorption as a function of the YIG crystal and polarizers, resulting in reliable transmission of light in the forward direction. 4mm, 5 mm, or 8 mm Apertures High power faraday optical isolators are offered with 4 mm, 5 mm, or 8 mm apertures for larger beam sizes.

The ISO-05-800-BB Broadband Faraday Optical Isolator replaces the obsolete ISO-05-800-BB-P and ISO-05-800-BB-G. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 800 nm low power free space optical isolator is packaged in a compact cylindrically shaped magneto-optic device with a base plate for ease of mounting into an optical train. It has a 5 mm clear aperture, 16 mm optical length, and a 720 to 950 nm wavelength range. The ISO-05-800-BB is ideal for individual amplifier isolation in a Ti:Sapphire chain while maintaining the ability to tune rapidly over the amplifier bandwidth or isolating a femtosecond oscillator from a Ti:Sapphire regenerative amplifier. It provides the advantage of operating over a wide spectral range without requiring manual adjustments. It uses a PBS Cube polarizer material.

PBS Cube

The Broadband isolators use high damage threshold polarizing beamsplitter (PBS) cubes and provide double escape ports for added application flexibility.


Terbium Gallium Garnet Rotating Medium


Strong Neodymium Iron Boron permanent magnets are used to generate >10,000 Gauss axially-oriented fields within the magnet housing. The strong longitudinal field causes 45 degrees of non-reciprocal polarization rotation for propagating light via the Faraday Effect in the Terbium Gallium Garnet (TGG) crystal located within the magnet housing. Following the TGG crystal is a quartz reciprocal rotator with 45 degrees rotation. In the forward direction, the two rotations add up, resulting in 90 degrees of rotation. In the reverse direction, the two rotations are opposite and result in 0 degrees of rotation. The change in rotation as the wavelength shifts from the central wavelength is similar for both TGG and quartz, resulting in broadband operation. In operation, the magnet housing is sandwiched between input and output polarizers that have their transmission axis oriented 90 degrees relative to each other. In the reverse direction the backward traveling beam has a polarization orthogonal to the input polarizer and is therefore crossed with it, resulting in a rejected beam exiting the input polarizer.

High Efficiency Performance

The YIG crystal utilized in our Faraday isolators creates a large Verdet constant that ultimately describes the strength of the Faraday effect and provides effective isolation of back-reflected light. Additionally, these isolators have low absorption as a function of the YIG crystal and polarizers, resulting in reliable transmission of light in the forward direction.


4mm, 5 mm, or 8 mm Apertures


High power faraday optical isolators are offered with 4 mm, 5 mm, or 8 mm apertures for larger beam sizes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Isolators
Product Number ISO-05-800-BB
Product Name Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm
Center Wavelength 800 nm (8000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-638-W - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator - ISO-FRDY-04-532-N - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details