Littelfuse, Inc. Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: Dual Digital Isolators - CPC5002 CPC5002

Description
The CPC5002 is a dual high speed optical logic isolator with open-drain outputs providing 3750Vrms of galvanic isolation between the inputs and the outputs. Activating the input LED causes the open-drain output to turn on, pulling the voltage of the external pullup resistor towards ground. Utilizing CMOS technology enables the output stage's high-gain circuitry to operate with a miserly power consumption of <5mW (typical) when operated with a 3.3V supply voltage and a low input LED drive current of 1.5mA. Because optical isolators pass logic levels directly there is no internal state refresh clock to maintain a non-changing input. Additionally, the CPC5002 will always return the buffered signals to their proper value after a transient interruption at either side. Dual Optical Isolator Buffers Two Independent Signals Power-Down to Hi-Z Does Not Load Outputs Low Power CMOS Reduces Supply Current Output Operates Over 2.7V DD LED Drive Current Only 1.5 mA High Speed: 10Mbaud Typical Operates on 2.7 V to 5.5 V, Enabling Level Translation Single 8-Pin DIP or Surface Mount Package 3.75 kVrmsGalvanic Isolation
Datasheet
Description
The CPC5002 is a dual high speed optical logic isolator with open-drain outputs providing 3750Vrms of galvanic isolation between the inputs and the outputs. Activating the input LED causes the open-drain output to turn on, pulling the voltage of the external pullup resistor towards ground. Utilizing CMOS technology enables the output stage's high-gain circuitry to operate with a miserly power consumption of <5mW (typical) when operated with a 3.3V supply voltage and a low input LED drive current of 1.5mA. Because optical isolators pass logic levels directly there is no internal state refresh clock to maintain a non-changing input. Additionally, the CPC5002 will always return the buffered signals to their proper value after a transient interruption at either side. Dual Optical Isolator Buffers Two Independent Signals Power-Down to Hi-Z Does Not Load Outputs Low Power CMOS Reduces Supply Current Output Operates Over 2.7V DD LED Drive Current Only 1.5 mA High Speed: 10Mbaud Typical Operates on 2.7 V to 5.5 V, Enabling Level Translation Single 8-Pin DIP or Surface Mount Package 3.75 kVrmsGalvanic Isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: Dual Digital Isolators - CPC5002 - CPC5002 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: Dual Digital Isolators - CPC5002
CPC5002
Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: Dual Digital Isolators - CPC5002 CPC5002
The CPC5002 is a dual high speed optical logic isolator with open-drain outputs providing 3750Vrms of galvanic isolation between the inputs and the outputs. Activating the input LED causes the open-drain output to turn on, pulling the voltage of the external pullup resistor towards ground. Utilizing CMOS technology enables the output stage's high-gain circuitry to operate with a miserly power consumption of <5mW (typical) when operated with a 3.3V supply voltage and a low input LED drive current of 1.5mA. Because optical isolators pass logic levels directly there is no internal state refresh clock to maintain a non-changing input. Additionally, the CPC5002 will always return the buffered signals to their proper value after a transient interruption at either side. Dual Optical Isolator Buffers Two Independent Signals Power-Down to Hi-Z Does Not Load Outputs Low Power CMOS Reduces Supply Current Output Operates Over 2.7V DD LED Drive Current Only 1.5 mA High Speed: 10Mbaud Typical Operates on 2.7 V to 5.5 V, Enabling Level Translation Single 8-Pin DIP or Surface Mount Package 3.75 kVrmsGalvanic Isolation

The CPC5002 is a dual high speed optical logic isolator with open-drain outputs providing 3750Vrms of galvanic isolation between the inputs and the outputs. Activating the input LED causes the open-drain output to turn on, pulling the voltage of the external pullup resistor towards ground. Utilizing CMOS technology enables the output stage's high-gain circuitry to operate with a miserly power consumption of <5mW (typical) when operated with a 3.3V supply voltage and a low input LED drive current of 1.5mA. Because optical isolators pass logic levels directly there is no internal state refresh clock to maintain a non-changing input. Additionally, the CPC5002 will always return the buffered signals to their proper value after a transient interruption at either side. Dual Optical Isolator Buffers Two Independent Signals Power-Down to Hi-Z Does Not Load Outputs Low Power CMOS Reduces Supply Current Output Operates Over 2.7V DD LED Drive Current Only 1.5 mA High Speed: 10Mbaud Typical Operates on 2.7 V to 5.5 V, Enabling Level Translation Single 8-Pin DIP or Surface Mount Package 3.75 kVrmsGalvanic Isolation

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Optical Isolators
Product Number CPC5002
Product Name Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: Dual Digital Isolators - CPC5002
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details