Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D227M063EK4D

Description
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 170mOhm @ 20Hz 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 170mOhm @ 20Hz 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 678D227M063EK4D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D227M063EK4D-ND
Aluminum Electrolytic Capacitors 678D227M063EK4D-ND
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 170mOhm @ 20Hz 4000 Hrs @ 105°C

220µF 63V Aluminum Electrolytic Capacitors Radial, Can 170mOhm @ 20Hz 4000 Hrs @ 105°C

Buy Now Datasheet
220Uf 63V 16X25 105 Rad Vishay - 66C9632 - Newark, An Avnet Company
Chicago, IL, United States
220Uf 63V 16X25 105 Rad Vishay
66C9632
220Uf 63V 16X25 105 Rad Vishay 66C9632
220uF 63V 16x25 105 Rad

220uF 63V 16x25 105 Rad

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 678D227M063EK4D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D227M063EK4D
Capacitors - Aluminum Electrolytic Capacitors 678D227M063EK4D
CAP ALUM 220UF 20% 63V RADIAL

CAP ALUM 220UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 678D227M063EK4D-ND 66C9632 678D227M063EK4D
Product Name Aluminum Electrolytic Capacitors 220Uf 63V 16X25 105 Rad Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details