Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 604D701F050GL7

Description
700µF 50V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads
Request a Quote Datasheet
Description
700µF 50V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 604D701F050GL7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
604D701F050GL7-ND
Aluminum Electrolytic Capacitors 604D701F050GL7-ND
700µF 50V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads

700µF 50V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 604D701F050GL7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
604D701F050GL7
Capacitors - Aluminum Electrolytic Capacitors 604D701F050GL7
CAP ALUM 700UF 50V AXIAL

CAP ALUM 700UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 604D701F050GL7-ND 604D701F050GL7
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 700 microF 700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details