Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 601D686F300GL7

Description
68µF 300V Aluminum Electrolytic Capacitors Axial, Can 1.294Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 300V Aluminum Electrolytic Capacitors Axial, Can 1.294Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 601D686F300GL7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
601D686F300GL7-ND
Aluminum Electrolytic Capacitors 601D686F300GL7-ND
68µF 300V Aluminum Electrolytic Capacitors Axial, Can 1.294Ohm @ 120Hz 2000 Hrs @ 105°C

68µF 300V Aluminum Electrolytic Capacitors Axial, Can 1.294Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 601D686F300GL7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
601D686F300GL7
Capacitors - Aluminum Electrolytic Capacitors 601D686F300GL7
CAP ALUM 68UF 300V AXIAL

CAP ALUM 68UF 300V AXIAL

Supplier's Site
Capacitor,68Uf,300Vdc,10-% Tol,50+% Tol Vishay - 66C9380 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,300Vdc,10-% Tol,50+% Tol Vishay
66C9380
Capacitor,68Uf,300Vdc,10-% Tol,50+% Tol Vishay 66C9380
Capacitor,68uF,300VD C,10-% Tol,50+% Tol

Capacitor,68uF,300VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 601D686F300GL7-ND 601D686F300GL7 66C9380
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,68Uf,300Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details