Vishay Intertechnology, Inc. Tantalum Capacitors 594D476X9020C2W

Description
47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 140mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D476X9020C2W-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D476X9020C2W-ND
Tantalum Capacitors 594D476X9020C2W-ND
47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 140mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 140mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 594D476X9020C2W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
594D476X9020C2W
Capacitors - Tantalum Capacitors 594D476X9020C2W
CAP TANT 47UF 10% 20V 2812

CAP TANT 47UF 10% 20V 2812

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D476X9020C2W
Tantalum Capacitors 594D476X9020C2W
CAP TANT 47UF 10% 20V 2812

CAP TANT 47UF 10% 20V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 594D476X9020C2W-ND 594D476X9020C2W 594D476X9020C2W
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 108AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers