Vishay Intertechnology, Inc. Tantalum Capacitors 592D685X0016A2T15H

Description
6.8µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 3.3Ohm
Request a Quote
Description
6.8µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 3.3Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 592D685X0016A2T15H is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for surface mount applications. It has a capacitance of 6.8 OºF with a voltage rating of 16 VDC. The capacitor features a capacitance tolerance of ±20% and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is packaged in tape and reel format, suitable for automated assembly processes. It is compliant with moisture sensitivity level 2a and is available with 100% matte tin terminations. The capacitor is characterized by robust ratings for pulsed applications and is compatible with standard case codes per EIA 535BAAC and CECC 30801. Engineers considering this capacitor should note its performance characteristics, including low equivalent series resistance (ESR) and low dissipation factor, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The 592D685X0016A2T15H is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for surface mount applications. It has a capacitance of 6.8 OºF with a voltage rating of 16 VDC. The capacitor features a capacitance tolerance of ±20% and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is packaged in tape and reel format, suitable for automated assembly processes. It is compliant with moisture sensitivity level 2a and is available with 100% matte tin terminations. The capacitor is characterized by robust ratings for pulsed applications and is compatible with standard case codes per EIA 535BAAC and CECC 30801. Engineers considering this capacitor should note its performance characteristics, including low equivalent series resistance (ESR) and low dissipation factor, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 592D685X0016A2T15H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
592D685X0016A2T15H-ND
Tantalum Capacitors 592D685X0016A2T15H-ND
6.8µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 3.3Ohm

6.8µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 3.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 592D685X0016A2T15H - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
592D685X0016A2T15H
Tantalum Capacitors 592D685X0016A2T15H
CAP TANT 6.8UF 20% 16V 1507

CAP TANT 6.8UF 20% 16V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 592D685X0016A2T15H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
592D685X0016A2T15H
Capacitors - Tantalum Capacitors 592D685X0016A2T15H
CAP TANT 6.8UF 20% 16V 1507

CAP TANT 6.8UF 20% 16V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 592D685X0016A2T15H-ND 592D685X0016A2T15H 592D685X0016A2T15H
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details