10µF 400V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors - Leaded 10uF 400volts 20%
CAP ALUM 10UF 20% 400V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 400V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No
| DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 500D106M400FK2-ND | 874-500D106M400FK2 | 500D106M400FK2 | 66C8336 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Leaded 10uF 400volts 20% | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 10Uf, 400V, 20%, Axial; Capacitance Vishay |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |