Vishay Precision Group Tantalum Capacitors 299D106X96R3BB6

Description
10µF Conformal Coated Tantalum Capacitors 6.3V Radial - 3 Leads
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 6.3V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D106X96R3BB6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D106X96R3BB6-ND
Tantalum Capacitors 299D106X96R3BB6-ND
10µF Conformal Coated Tantalum Capacitors 6.3V Radial - 3 Leads

10µF Conformal Coated Tantalum Capacitors 6.3V Radial - 3 Leads

Buy Now Datasheet
Tantalum Capacitors - 299D106X96R3BB6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D106X96R3BB6
Tantalum Capacitors 299D106X96R3BB6
CAP TANT 10UF 10% 6.3V RADIAL

CAP TANT 10UF 10% 6.3V RADIAL

Supplier's Site Datasheet
299D, 15 F, +/-10 %, R3 V, B-Radial Case Vishay - 49C7449 - Newark, An Avnet Company
Chicago, IL, United States
299D, 15 F, +/-10 %, R3 V, B-Radial Case Vishay
49C7449
299D, 15 F, +/-10 %, R3 V, B-Radial Case Vishay 49C7449
299D, 15 F, +/-10 %, R3 V, B-Radial Case

299D, 15 F, +/-10 %, R3 V, B-Radial Case

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 299D106X96R3BB6-ND 299D106X96R3BB6 49C7449
Product Name Tantalum Capacitors Tantalum Capacitors 299D, 15 F, +/-10 %, R3 V, B-Radial Case Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers