Vishay Precision Group Tantalum Capacitors 299D106X0035DB1

Description
10µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads
Request a Quote
Description
10µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 299D106X0035DB1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 10 OºF and a voltage rating of 35 V. It has a capacitance tolerance of ±20% and is designed with a radial through-hole termination, available in both tin/lead and 100% tin options. The operating temperature range for this capacitor is -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is part of a series that allows for reverse installations due to its triple-lead design, enhancing installation flexibility. It is suitable for applications requiring high performance and reliability. The capacitor is also RoHS-compliant when specified with 100% tin terminations. The product is packaged for easy installation, with options for bulk or tape and reel packaging. Engineers should consider this capacitor for projects that require stable performance in a compact form factor, particularly in environments where temperature variations are a concern.

Datasheet Summary
Powered by GS/AI

The 299D106X0035DB1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 10 OºF and a voltage rating of 35 V. It has a capacitance tolerance of ±20% and is designed with a radial through-hole termination, available in both tin/lead and 100% tin options. The operating temperature range for this capacitor is -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is part of a series that allows for reverse installations due to its triple-lead design, enhancing installation flexibility. It is suitable for applications requiring high performance and reliability. The capacitor is also RoHS-compliant when specified with 100% tin terminations. The product is packaged for easy installation, with options for bulk or tape and reel packaging. Engineers should consider this capacitor for projects that require stable performance in a compact form factor, particularly in environments where temperature variations are a concern.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D106X0035DB1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D106X0035DB1-ND
Tantalum Capacitors 299D106X0035DB1-ND
10µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads

10µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads

Buy Now Datasheet
Capacitor,10Uf,35Vdc,20-% Tol,20+% Tol Vishay - 25C6922 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,35Vdc,20-% Tol,20+% Tol Vishay
25C6922
Capacitor,10Uf,35Vdc,20-% Tol,20+% Tol Vishay 25C6922
Capacitor,10uF,35VDC ,20-% Tol,20+% Tol

Capacitor,10uF,35VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Tantalum Capacitors - 299D106X0035DB1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
299D106X0035DB1
Capacitors - Tantalum Capacitors 299D106X0035DB1
CAP TANT 10UF 20% 35V RADIAL

CAP TANT 10UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - 299D106X0035DB1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D106X0035DB1
Tantalum Capacitors 299D106X0035DB1
CAP TANT 10UF 20% 35V RADIAL

CAP TANT 10UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 299D106X0035DB1-ND 25C6922 299D106X0035DB1 299D106X0035DB1
Product Name Tantalum Capacitors Capacitor,10Uf,35Vdc,20-% Tol,20+% Tol Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details