Vishay Intertechnology, Inc. Tantalum Capacitors 293D225X0035C2TE3

Description
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.9Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D225X0035C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X0035C2TE3CT-ND
Tantalum Capacitors 718-293D225X0035C2TE3CT-ND
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.9Ohm

2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D225X0035C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X0035C2TE3TR-ND
Tantalum Capacitors 718-293D225X0035C2TE3TR-ND
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.9Ohm

2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D225X0035C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X0035C2TE3DKR-ND
Tantalum Capacitors 718-293D225X0035C2TE3DKR-ND
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.9Ohm

2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D225X0035C2TE3 - 906199-293D225X0035C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D225X0035C2TE3
906199-293D225X0035C2TE3
Tantalum Capacitors - 293D225X0035C2TE3 906199-293D225X0035C2TE3
Manufacturer: Vishay Win Source Part Number: 906199-293D225X0035C 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 2.9Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D225X0035C2TE 3CT, 718-293D225X0035C2TE 3DKR, 293D225X0035C2TE3-ND , 718-293D225X0035C2TE 3TR

Manufacturer: Vishay
Win Source Part Number: 906199-293D225X0035C2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 2.9Ohm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-293D225X0035C2TE3CT, 718-293D225X0035C2TE3DKR, 293D225X0035C2TE3-ND, 718-293D225X0035C2TE3TR

Buy Now Datasheet
Singapore, Singapore
SMD 35V 2.2uF Capacitor
59-293D225X0035C2TE3
SMD 35V 2.2uF Capacitor 59-293D225X0035C2TE3
35V 2.2uF Tantalum Capacitor, SMD, 2412/6032 Product overview: 293D225X0035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 2.2uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0035C2TE3 can be used for catalog matching and distributor lookup.

35V 2.2uF Tantalum Capacitor, SMD, 2412/6032 Product overview: 293D225X0035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 2.2uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0035C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf 35V 2.9 Ohm 20%, 6032-28, Full Reel; Capacitance Vishay - 09K6144 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf 35V 2.9 Ohm 20%, 6032-28, Full Reel; Capacitance Vishay
09K6144
Tantalum Capacitor, 2.2Uf 35V 2.9 Ohm 20%, 6032-28, Full Reel; Capacitance Vishay 09K6144
TANTALUM CAPACITOR, 2.2UF 35V 2.9 OHM 20%, 6032-28, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.9ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF 35V 2.9 OHM 20%, 6032-28, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.9ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 2.2Uf 35V 2.9 Ohm 20%, 6032-28; Capacitance Vishay - 99M0352 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf 35V 2.9 Ohm 20%, 6032-28; Capacitance Vishay
99M0352
Tantalum Capacitor, 2.2Uf 35V 2.9 Ohm 20%, 6032-28; Capacitance Vishay 99M0352
TANTALUM CAPACITOR, 2.2UF 35V 2.9 OHM 20%, 6032-28; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.9ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF 35V 2.9 OHM 20%, 6032-28; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.9ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 35V, Tant, Case C Rohs Compliant Vishay - 70AH0259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 35V, Tant, Case C Rohs Compliant Vishay
70AH0259
Cap, 2.2Uf, 35V, Tant, Case C Rohs Compliant Vishay 70AH0259
CAP, 2.2UF, 35V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 2.2UF, 35V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - 293D225X0035C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D225X0035C2TE3
Capacitors - Tantalum Capacitors 293D225X0035C2TE3
CAP TANT 2.2UF 20% 35V 2312

CAP TANT 2.2UF 20% 35V 2312

Supplier's Site
Tantalum Capacitors - 293D225X0035C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D225X0035C2TE3
Tantalum Capacitors 293D225X0035C2TE3
CAP TANT 2.2UF 20% 35V 2312

CAP TANT 2.2UF 20% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D225X0035C2TE3CT-ND 718-293D225X0035C2TE3DKR-ND 906199-293D225X0035C2TE3 59-293D225X0035C2TE3 09K6144 70AH0259 293D225X0035C2TE3 293D225X0035C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D225X0035C2TE3 SMD 35V 2.2uF Capacitor Tantalum Capacitor, 2.2Uf 35V 2.9 Ohm 20%, 6032-28, Full Reel; Capacitance Vishay Cap, 2.2Uf, 35V, Tant, Case C Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details