0.033µF ±10% 100V Ceramic Capacitor X7R Radial
CERAMIC CAPACITOR 0.033UF 100V, X7R, 10%, RADIAL; Capacitance:33000pF;
CAP CER 0.033UF 100V X7R RADIAL
CAP CER 0.033UF 100V X7R RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1C10X7R333K100B-ND | 66C6024 | 1C10X7R333K100B | 1C10X7R333K100B |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 0.033Uf 100V, X7R, 10%, Radial; Capacitance Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |