The 199D474X0035A1V1E3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.47 µF and a voltage rating of 35V. It is designed with radial leads and is available in multiple lead styles and case sizes, accommodating various mounting requirements. The capacitor exhibits low leakage current and low dissipation factor, ensuring reliable performance in a range of applications. It operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. The product is RoHS-compliant when marked with "L" and is suitable for consumer, commercial, and industrial equipment. The capacitor is packaged in standard tape and reel formats, facilitating automated assembly processes.
0.47µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 0.47UF 20% 35V RADIAL
TANTALUM CAPACITOR, 0.47UF, 35V, RADIAL 20%; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes
CAP TANT 0.47UF 20% 35V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D474X0035A1V1E3-ND | 199D474X0035A1V1E3 | 19M0103 | 199D474X0035A1V1E3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 0.47Uf, 35V, Radial 20%; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |