Vishay Intertechnology, Inc. Tantalum Capacitors 173D685X9015VE3

Description
6.8µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D685X9015VE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D685X9015VE3-ND
Tantalum Capacitors 173D685X9015VE3-ND
6.8µF Molded Tantalum Capacitors 15V Axial

6.8µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D685X9015VE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D685X9015VE3
Tantalum Capacitors 173D685X9015VE3
CAP TANT 6.8UF 10% 15V AXIAL

CAP TANT 6.8UF 10% 15V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf, 15V, Axial 10%; Capacitance Vishay - 75M2018 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 15V, Axial 10%; Capacitance Vishay
75M2018
Tantalum Capacitor, 6.8Uf, 15V, Axial 10%; Capacitance Vishay 75M2018
TANTALUM CAPACITOR, 6.8UF, 15V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 15V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 173D685X9015VE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D685X9015VE3
Capacitors - Tantalum Capacitors 173D685X9015VE3
CAP TANT 6.8UF 10% 15V AXIAL

CAP TANT 6.8UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 173D685X9015VE3-ND 173D685X9015VE3 75M2018 173D685X9015VE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 15V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814702 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers