Vishay Intertechnology, Inc. Tantalum Capacitors 173D335X0015VE3

Description
3.3µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D335X0015VE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D335X0015VE3-ND
Tantalum Capacitors 173D335X0015VE3-ND
3.3µF Molded Tantalum Capacitors 15V Axial

3.3µF Molded Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D335X0015VE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D335X0015VE3
Tantalum Capacitors 173D335X0015VE3
CAP TANT 3.3UF 20% 15V AXIAL

CAP TANT 3.3UF 20% 15V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D335X0015VE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D335X0015VE3
Capacitors - Tantalum Capacitors 173D335X0015VE3
CAP TANT 3.3UF 20% 15V AXIAL

CAP TANT 3.3UF 20% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D335X0015VE3-ND 173D335X0015VE3 173D335X0015VE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details