The 173D154X9035U is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.15 OºF with a voltage rating of 35 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand temperatures up to +125 °C when voltage derating is applied. The capacitor has a maximum dissipation factor of 10% at 120 Hz and +25 °C, and the DC leakage current at +25 °C is specified to not exceed 0.5 OºA. This component is designed for high-performance applications in automotive, industrial, and commercial electronic equipment. The capacitor is available with axial through-hole terminations and is RoHS-compliant, making it suitable for environmentally conscious designs.
0.15µF Molded Tantalum Capacitors 35V Axial
CAP TANT 0.15UF 10% 35V AXIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 173D154X9035U-ND | 173D154X9035U |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 0.1500 microF | 0.1500 microF |