The 150D275X0050B2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.7 µF and a voltage rating of 50 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. The maximum DC leakage current at +25 °C is specified at 0.5 µA, and the maximum dissipation factor is 4% at the same conditions. This component is hermetically sealed and designed for high performance, making it suitable for commercial, industrial, and military applications. It is available with solid tinned nickel leads and can be supplied with either tin/lead or 100% tin terminations, ensuring compliance with RoHS standards. Engineers considering this capacitor should note its proven reliability and stability in various applications, as well as its compatibility with different mounting styles and packaging options.
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
2.7µF Hermetically Sealed Tantalum Capacitors 50V Axial
CAP TANT 2.7UF 20% 50V AXIAL
CAP TANT 2.7UF 20% 50V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D275X0050B2T | 150D275X0050B2T-ND | 150D275X0050B2T | 150D275X0050B2T |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.7 microF | 2.7 microF | 2.7 microF |