Vishay Intertechnology, Inc. Tantulum Capacitors 150D226X0020R2T

Description
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead
Request a Quote
Description
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150D226X0020R2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 20 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. The maximum DC leakage current at +25 °C is specified, with increased limits at higher temperatures. The capacitor is designed to withstand rated DC voltage at +85 °C for 2000 hours or derated voltage at +125 °C for 1000 hours, ensuring reliability in demanding applications. It features a low dissipation factor and is hermetically sealed, making it suitable for commercial, industrial, and military applications. The part is RoHS-compliant with solid tinned nickel wire leads, and it is available in various packaging options. Engineers should consider this capacitor for applications requiring high performance and stability under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The 150D226X0020R2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 20 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. The maximum DC leakage current at +25 °C is specified, with increased limits at higher temperatures. The capacitor is designed to withstand rated DC voltage at +85 °C for 2000 hours or derated voltage at +125 °C for 1000 hours, ensuring reliability in demanding applications. It features a low dissipation factor and is hermetically sealed, making it suitable for commercial, industrial, and military applications. The part is RoHS-compliant with solid tinned nickel wire leads, and it is available in various packaging options. Engineers should consider this capacitor for applications requiring high performance and stability under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3144-150D226X0020R2T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D226X0020R2T
Tantulum Capacitors 3144-150D226X0020R2T
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D226X0020R2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D226X0020R2T-ND
Tantalum Capacitors 150D226X0020R2T-ND
22µF Hermetically Sealed Tantalum Capacitors 20V Axial

22µF Hermetically Sealed Tantalum Capacitors 20V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 150D226X0020R2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D226X0020R2T
Capacitors - Tantalum Capacitors 150D226X0020R2T
CAP TANT 22UF 20% 20V AXIAL

CAP TANT 22UF 20% 20V AXIAL

Supplier's Site
Tantalum Capacitors - 150D226X0020R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D226X0020R2T
Tantalum Capacitors 150D226X0020R2T
CAP TANT 22UF 20% 20V AXIAL

CAP TANT 22UF 20% 20V AXIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3144-150D226X0020R2T 150D226X0020R2T-ND 150D226X0020R2T 150D226X0020R2T
Product Name Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Packing Method Tape Reel; Tape & Reel Tape Reel Tape Reel; Tape & Reel (TR)
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers