1.5µF Hermetically Sealed Tantalum Capacitors 60V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 1.5UF 10% 60V AXIAL
CAP TANT 1.5UF 10% 60V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D155X9060B2TE3-ND | 3144-150D155X9060B2TE3 | 150D155X9060B2TE3 | 150D155X9060B2TE3 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | |
| Capacitance Tolerance | 10 (+/- %) |