The 157SML016M is a surface-mount aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 150 µF, a maximum ESR of 2.21 Ω at 120 Hz and +20°C, and a maximum ripple current of 135 mA at 85°C. It has dimensions of 6.3 mm in diameter and 7.7 mm in length, operates within a temperature range of -40°C to +85°C, and meets a capacitance tolerance of +20%. The part is designed for filtering, bypassing, coupling, and blocking applications, with a load life of 2000 hours at 85°C and rated voltage.
Smt Aluminum Electroytic
150µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.21Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 150µF 16V
CAP ALUM 150UF 20% 16V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 157SML016M | 1572-157SML016MTR-ND | 2002-157SML016M | 157SML016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |