Visaton Speakers WS 25 E - 8 OHM

Description
8 Ohms Woofer Speaker 80W 34Hz ~ 6kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms Woofer Speaker 80W 34Hz ~ 6kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-WS25E-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Woofer Speaker 80W 34Hz ~ 6kHz Top Round, Square Frame

8 Ohms Woofer Speaker 80W 34Hz ~ 6kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-WS25E-8OHM-ND
Product Name Speakers
Resonance Frequency 34 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details