Biamp Systems, Ltd. 5.25-inch Diameter Speaker DS1357

Description
The DS1357 contains a 5.25-inch diameter speaker mounted on axis. The compact enclosure includes a convoluted, flame-retardant, acoustical insert to further reduce standing waves and metallic resonance. Dynasound’s DS1357 sound masking speaker is designed for quick and easy installation into open structure architecture and above suspended ceilings. When suspended, the loudspeaker assembly offers a clean appearance with no exposed controls or wiring from below. The DS1357 provides uniform dispersion and is well suited for sound masking, paging and music signals.
Datasheet
Description
The DS1357 contains a 5.25-inch diameter speaker mounted on axis. The compact enclosure includes a convoluted, flame-retardant, acoustical insert to further reduce standing waves and metallic resonance. Dynasound’s DS1357 sound masking speaker is designed for quick and easy installation into open structure architecture and above suspended ceilings. When suspended, the loudspeaker assembly offers a clean appearance with no exposed controls or wiring from below. The DS1357 provides uniform dispersion and is well suited for sound masking, paging and music signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.25-inch Diameter Speaker - DS1357 - Biamp Systems, Ltd.
Beaverton, OR, United States
5.25-inch Diameter Speaker
DS1357
5.25-inch Diameter Speaker DS1357
The DS1357 contains a 5.25-inch diameter speaker mounted on axis. The compact enclosure includes a convoluted, flame-retardant, acoustical insert to further reduce standing waves and metallic resonance. Dynasound’s DS1357 sound masking speaker is designed for quick and easy installation into open structure architecture and above suspended ceilings. When suspended, the loudspeaker assembly offers a clean appearance with no exposed controls or wiring from below. The DS1357 provides uniform dispersion and is well suited for sound masking, paging and music signals.

The DS1357 contains a 5.25-inch diameter speaker mounted on axis. The compact enclosure includes a convoluted, flame-retardant, acoustical insert to further reduce standing waves and metallic resonance. Dynasound’s DS1357 sound masking speaker is designed for quick and easy installation into open structure architecture and above suspended ceilings. When suspended, the loudspeaker assembly offers a clean appearance with no exposed controls or wiring from below. The DS1357 provides uniform dispersion and is well suited for sound masking, paging and music signals.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number DS1357
Product Name 5.25-inch Diameter Speaker
Size 5.25 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526815 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
HDS Woofer, 4
Specs
Nominal Power 30 watts
Sensitivity 85.9 dB
Resonance Frequency 89 Hz
View Details
2 suppliers