Visaton Speakers & Transducers WS 17 E - 8 Ohm

Description
Speakers & Transducers 17 cm HiFi woofer, inverse dust-cap
Datasheet
Description
Speakers & Transducers 17 cm HiFi woofer, inverse dust-cap
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
WS 17 E - 8 Ohm
Speakers & Transducers WS 17 E - 8 Ohm
Speakers & Transducers 17 cm HiFi woofer, inverse dust-cap

Speakers & Transducers 17 cm HiFi woofer, inverse dust-cap

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number WS 17 E - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 11.14 inch (283 mm)
View Details
NE Tweeter, 3/4
Specs
Nominal Power 100 watts
Sensitivity 89.4 dB
Resonance Frequency 775 Hz
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 2 Ω) - 13W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 2 ohms
Size 13.50 inch (343 mm)
View Details