Visaton Speakers & Transducers W 300 - 8 Ohm

Description
Speakers & Transducers 30 cm (12") woofer, air-dried cone, pressure vented pole piece, 120-180W, fu 2500 Hz, 8 Ohm, 32Hz
Datasheet
Description
Speakers & Transducers 30 cm (12") woofer, air-dried cone, pressure vented pole piece, 120-180W, fu 2500 Hz, 8 Ohm, 32Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
W 300 - 8 Ohm
Speakers & Transducers W 300 - 8 Ohm
Speakers & Transducers 30 cm (12") woofer, air-dried cone, pressure vented pole piece, 120-180W, fu 2500 Hz, 8 Ohm, 32Hz

Speakers & Transducers 30 cm (12") woofer, air-dried cone, pressure vented pole piece, 120-180W, fu 2500 Hz, 8 Ohm, 32Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number W 300 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speakers - 527048 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - 2603-CS15-00W60-04-2-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 650 Hz
View Details