Challenge Electronics Speakers CAC44-01W85-15-1X

Description
CHAMBER ASSEMBLY
Request a Quote Datasheet
Description
CHAMBER ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CAC44-01W85-15-1X-ND - DigiKey
Thief River Falls, MN, United States
CHAMBER ASSEMBLY

CHAMBER ASSEMBLY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CAC44-01W85-15-1X-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.74 inch (95 mm)
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
ESW-C8 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 36 to 180 Hz
Weight 7256.24 g (256.00 oz)
Application Consumer Electronics / Gaming
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details