Visaton Speakers & Transducers W 250 - 8 Ohm

Description
Speakers & Transducers 25 cm (10") woofer, air-dried cone, front & rear mounting, 90-130W, fu 6000 Hz, 8 Ohm, 45Hz
Datasheet
Description
Speakers & Transducers 25 cm (10") woofer, air-dried cone, front & rear mounting, 90-130W, fu 6000 Hz, 8 Ohm, 45Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
W 250 - 8 Ohm
Speakers & Transducers W 250 - 8 Ohm
Speakers & Transducers 25 cm (10") woofer, air-dried cone, front & rear mounting, 90-130W, fu 6000 Hz, 8 Ohm, 45Hz

Speakers & Transducers 25 cm (10") woofer, air-dried cone, front & rear mounting, 90-130W, fu 6000 Hz, 8 Ohm, 45Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number W 250 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 1710901 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
Speakers - 2603-CS34-00W140-17-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1400 Hz
View Details