Visaton Speakers W 200 - 4 OHM

Description
4 Ohms General Purpose Speaker 50W 45Hz ~ 8kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 50W 45Hz ~ 8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-W200-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 50W 45Hz ~ 8kHz Top Round

4 Ohms General Purpose Speaker 50W 45Hz ~ 8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-W200-4OHM-ND
Product Name Speakers
Resonance Frequency 45 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - 526891 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
Ceiling Loudspeaker - CM30DTD - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
 - SI-18BX - Wharfedale Pro
Wharfedale Pro
Specs
SPL 134 dB
Nominal Power 1600 watts
Maximum Power 3200 watts
View Details