Visaton Speakers W 100 C - 4 OHM

Description
SPEAKER WOOFER 30W 4 OHM 84DB
Request a Quote Datasheet
Description
SPEAKER WOOFER 30W 4 OHM 84DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-W100C-4OHM-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER WOOFER 30W 4 OHM 84DB

SPEAKER WOOFER 30W 4 OHM 84DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-W100C-4OHM-ND
Product Name Speakers
Resonance Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
 - TWIN 15X SUB - Wharfedale Pro
Wharfedale Pro
Specs
SPL 133 dB
Nominal Power 900 watts
Maximum Power 1800 watts
View Details