Wharfedale Pro TWIN 15X SUB

Description
The Twin-X series offers a choice of four different subwoofers: the Twin -15X Sub, Twin-18 Sub, Twin 15-X Sub Active and the Twin 18X Sub Active. All of the subwoofers in the range are compact, high efficiency, high performance, enclosures with a choice of 15" or 18" bass units. The 15X Sub and 18X Sub are also available as an active subwoofer. The Twin-15X Sub Active and the Twin 18X Sub Active are high efficiency powered subwoofers that features a 450 Watt and 600 Watt (RMS) class A-B module respectively. The folded bass horn subwoofer design provides nearly four times the acoustic output capacility of ported designs giving exceptional headroom and dynamic range capability. The Twin Active Subs reflect the synergistic advantage of integrating electronic and acoustic elements into one package. The enclosure offer the ultimate in " plug and play" convenience while maximizing sonic performance. Advanced sensing circuitry offers sonically transparent limiting and thermal driver protection for maximum reliability. Active Subwoofer Extra Features: Strong construction with extensive bracing to reduce unwanted coloration One balanced combination jack socket (XLR+1/4" phone socket) for input, one balanced and one 1/4" balanced line out Four increment, 90 degreee phase select control Selectable crossover point at 80-100-150-200Hz TWIN 15X-SUB ACTIVE Powered version of TWIN 15SBX, 15" heavy duty woofers 40-200Hz frequency response (+/-3dB) 4 ohms system impedance Four increment, 90 degree phase select control Selectable crossover point at 80-100-150-200Hz Rectangular enclosure 600w built in power amplifier with phase and crossover point selector H/D/W: 668 x 618 x 460 mm, 60kg
Description
The Twin-X series offers a choice of four different subwoofers: the Twin -15X Sub, Twin-18 Sub, Twin 15-X Sub Active and the Twin 18X Sub Active. All of the subwoofers in the range are compact, high efficiency, high performance, enclosures with a choice of 15" or 18" bass units. The 15X Sub and 18X Sub are also available as an active subwoofer. The Twin-15X Sub Active and the Twin 18X Sub Active are high efficiency powered subwoofers that features a 450 Watt and 600 Watt (RMS) class A-B module respectively. The folded bass horn subwoofer design provides nearly four times the acoustic output capacility of ported designs giving exceptional headroom and dynamic range capability. The Twin Active Subs reflect the synergistic advantage of integrating electronic and acoustic elements into one package. The enclosure offer the ultimate in " plug and play" convenience while maximizing sonic performance. Advanced sensing circuitry offers sonically transparent limiting and thermal driver protection for maximum reliability. Active Subwoofer Extra Features: Strong construction with extensive bracing to reduce unwanted coloration One balanced combination jack socket (XLR+1/4" phone socket) for input, one balanced and one 1/4" balanced line out Four increment, 90 degreee phase select control Selectable crossover point at 80-100-150-200Hz TWIN 15X-SUB ACTIVE Powered version of TWIN 15SBX, 15" heavy duty woofers 40-200Hz frequency response (+/-3dB) 4 ohms system impedance Four increment, 90 degree phase select control Selectable crossover point at 80-100-150-200Hz Rectangular enclosure 600w built in power amplifier with phase and crossover point selector H/D/W: 668 x 618 x 460 mm, 60kg

Suppliers

Company
Product
Description
Supplier Links
 - TWIN 15X SUB - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Twin-X series offers a choice of four different subwoofers: the Twin -15X Sub, Twin-18 Sub, Twin 15-X Sub Active and the Twin 18X Sub Active. All of the subwoofers in the range are compact, high efficiency, high performance, enclosures with a choice of 15" or 18" bass units. The 15X Sub and 18X Sub are also available as an active subwoofer. The Twin-15X Sub Active and the Twin 18X Sub Active are high efficiency powered subwoofers that features a 450 Watt and 600 Watt (RMS) class A-B module respectively. The folded bass horn subwoofer design provides nearly four times the acoustic output capacility of ported designs giving exceptional headroom and dynamic range capability. The Twin Active Subs reflect the synergistic advantage of integrating electronic and acoustic elements into one package. The enclosure offer the ultimate in " plug and play" convenience while maximizing sonic performance. Advanced sensing circuitry offers sonically transparent limiting and thermal driver protection for maximum reliability. Active Subwoofer Extra Features: Strong construction with extensive bracing to reduce unwanted coloration One balanced combination jack socket (XLR+1/4" phone socket) for input, one balanced and one 1/4" balanced line out Four increment, 90 degreee phase select control Selectable crossover point at 80-100-150-200Hz TWIN 15X-SUB ACTIVE Powered version of TWIN 15SBX, 15" heavy duty woofers 40-200Hz frequency response (+/-3dB) 4 ohms system impedance Four increment, 90 degree phase select control Selectable crossover point at 80-100-150-200Hz Rectangular enclosure 600w built in power amplifier with phase and crossover point selector H/D/W: 668 x 618 x 460 mm, 60kg

The Twin-X series offers a choice of four different subwoofers: the Twin -15X Sub, Twin-18 Sub, Twin 15-X Sub Active and the Twin 18X Sub Active.

All of the subwoofers in the range are compact, high efficiency, high performance, enclosures with a choice of 15" or 18" bass units. The 15X Sub and 18X Sub are also available as an active subwoofer.

The Twin-15X Sub Active and the Twin 18X Sub Active are high efficiency powered subwoofers that features a 450 Watt and 600 Watt (RMS) class A-B module respectively.

The folded bass horn subwoofer design provides nearly four times the acoustic output capacility of ported designs giving exceptional headroom and dynamic range capability.

The Twin Active Subs reflect the synergistic advantage of integrating electronic and acoustic elements into one package. The enclosure offer the ultimate in " plug and play" convenience while maximizing sonic performance.

Advanced sensing circuitry offers sonically transparent limiting and thermal driver protection for maximum reliability.

Active Subwoofer Extra Features:

  • Strong construction with extensive bracing to reduce unwanted coloration
  • One balanced combination jack socket (XLR+1/4" phone socket) for input, one balanced and one 1/4" balanced line out
  • Four increment, 90 degreee phase select control
  • Selectable crossover point at 80-100-150-200Hz

TWIN 15X-SUB ACTIVE

  • Powered version of TWIN 15SBX, 15" heavy duty woofers
  • 40-200Hz frequency response (+/-3dB)
  • 4 ohms system impedance
  • Four increment, 90 degree phase select control
  • Selectable crossover point at 80-100-150-200Hz
  • Rectangular enclosure
  • 600w built in power amplifier with phase and crossover point selector

H/D/W: 668 x 618 x 460 mm, 60kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number TWIN 15X SUB
SPL 133 dB
Nominal Power 900 watts
Maximum Power 1800 watts
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 6.69 inch (170 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
 - EVP-R15B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 131 dB
Maximum Power 1600 watts
Impedance 4 ohms
View Details