Biamp Systems, Ltd. Extra Slim Column Speaker COLS81

Description
COLS81 is an extra slim column speaker that is especially suitable for sound reproduction in acoustically difficult venues. Advanced technology guarantees optimized sound dispersion and improved speech intelligibility. This decreases microphone feedback in reverberant locations such as houses of worship, sport facilities, public buildings as well as conference facilities and auditoriums. This speaker offers timeless design combined with impeccable sound reproduction. The COLS81 has 8 x 2" woofers and 1 x 1" tweeter. A standard wall bracket and installation tools are included. The COLS81 loudspeakers can be painted any color.
Datasheet
Description
COLS81 is an extra slim column speaker that is especially suitable for sound reproduction in acoustically difficult venues. Advanced technology guarantees optimized sound dispersion and improved speech intelligibility. This decreases microphone feedback in reverberant locations such as houses of worship, sport facilities, public buildings as well as conference facilities and auditoriums. This speaker offers timeless design combined with impeccable sound reproduction. The COLS81 has 8 x 2" woofers and 1 x 1" tweeter. A standard wall bracket and installation tools are included. The COLS81 loudspeakers can be painted any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Slim Column Speaker - COLS81 - Biamp Systems, Ltd.
Beaverton, OR, United States
Extra Slim Column Speaker
COLS81
Extra Slim Column Speaker COLS81
COLS81 is an extra slim column speaker that is especially suitable for sound reproduction in acoustically difficult venues. Advanced technology guarantees optimized sound dispersion and improved speech intelligibility. This decreases microphone feedback in reverberant locations such as houses of worship, sport facilities, public buildings as well as conference facilities and auditoriums. This speaker offers timeless design combined with impeccable sound reproduction. The COLS81 has 8 x 2" woofers and 1 x 1" tweeter. A standard wall bracket and installation tools are included. The COLS81 loudspeakers can be painted any color.

COLS81 is an extra slim column speaker that is especially suitable for sound reproduction in acoustically difficult venues.

Advanced technology guarantees optimized sound dispersion and improved speech intelligibility. This decreases microphone feedback in reverberant locations such as houses of worship, sport facilities, public buildings as well as conference facilities and auditoriums. This speaker offers timeless design combined with impeccable sound reproduction.

The COLS81 has 8 x 2" woofers and 1 x 1" tweeter. A standard wall bracket and installation tools are included.

The COLS81 loudspeakers can be painted any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number COLS81
Product Name Extra Slim Column Speaker
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
High Performance 8-inch Pendant Loudspeaker - DP8 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details
 - DELTA 15 - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 2000 watts
Impedance 8 ohms
Sensitivity 98 dB
View Details