Boston Acoustics, Inc. Car Audio, Full Range Speaker Pro60SE

Description
6½" copolymer cone woofer with neodymium magnet 1½-inch voice coil RadiaVent® cooling and Twinstage™ heat sink for increased power handling Cast aluminum woofer basket 1" Type-M1 anodized alloy dome tweeter with full AMD™ Separable and dockable crossovers VariMount™ adapter rings allow for fast installation Axis-, flush-, and angle-mount tweeter mounting kit
Datasheet
Description
6½" copolymer cone woofer with neodymium magnet 1½-inch voice coil RadiaVent® cooling and Twinstage™ heat sink for increased power handling Cast aluminum woofer basket 1" Type-M1 anodized alloy dome tweeter with full AMD™ Separable and dockable crossovers VariMount™ adapter rings allow for fast installation Axis-, flush-, and angle-mount tweeter mounting kit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - Pro60SE - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
Pro60SE
Car Audio, Full Range Speaker Pro60SE
6½" copolymer cone woofer with neodymium magnet 1½-inch voice coil RadiaVent® cooling and Twinstage™ heat sink for increased power handling Cast aluminum woofer basket 1" Type-M1 anodized alloy dome tweeter with full AMD™ Separable and dockable crossovers VariMount™ adapter rings allow for fast installation Axis-, flush-, and angle-mount tweeter mounting kit

6½" copolymer cone woofer with neodymium magnet 1½-inch voice coil
RadiaVent® cooling and Twinstage™ heat sink for increased power handling
Cast aluminum woofer basket
1" Type-M1 anodized alloy dome tweeter with full AMD™
Separable and dockable crossovers
VariMount™ adapter rings allow for fast installation
Axis-, flush-, and angle-mount tweeter mounting kit

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number Pro60SE
Product Name Car Audio, Full Range Speaker
Nominal Power 125 watts
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 1976416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.03 inch (77 mm)
View Details
Home Audio, Center Channel Loudspeaker - A 225C Center Channel Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 175 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - 458-1471-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 550 Hz
Weight 1.36 g (0.05 oz)
View Details