RS Components, Ltd. Speakers 3643228

Description
Visaton FR 13 WP 4 OHM (WHITE)
Request a Quote
Description
Visaton FR 13 WP 4 OHM (WHITE)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3643228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
3643228
Speakers 3643228
Visaton FR 13 WP 4 OHM (WHITE)

Visaton FR 13 WP 4 OHM (WHITE)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 3643228
Product Name Speakers
SPL 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 9.13 inch (232 mm)
View Details
Speakers - 527005 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - 527048 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - 8091111 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 112 dB
View Details