Tymphany Corporation Speakers PLS-75F25AL04-08

Description
7.42 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
7.42 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - PLS-75F25AL04-08-ND - DigiKey
Thief River Falls, MN, United States
7.42 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame

7.42 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number PLS-75F25AL04-08-ND
Product Name Speakers
Resonance Frequency 107 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 7191967 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
View Details
Home Audio, In-Wall Speaker - VSi 555W2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 4 ohms
Sensitivity 91 dB
View Details
W0v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details