Visaton Speakers & Transducers PAW 38 - 8 Ohm

Description
Speakers & Transducers 38 cm (15") woofer for PA applications, 700-1000W, fu 3700 Hz, 8 Ohm, 36Hz
Datasheet
Description
Speakers & Transducers 38 cm (15") woofer for PA applications, 700-1000W, fu 3700 Hz, 8 Ohm, 36Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PAW 38 - 8 Ohm
Speakers & Transducers PAW 38 - 8 Ohm
Speakers & Transducers 38 cm (15") woofer for PA applications, 700-1000W, fu 3700 Hz, 8 Ohm, 36Hz

Speakers & Transducers 38 cm (15") woofer for PA applications, 700-1000W, fu 3700 Hz, 8 Ohm, 36Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PAW 38 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 1976431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
10th Anniversary Edition - W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7AE-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details
HDS Woofer, 8
Specs
Nominal Power 60 watts
Sensitivity 89.6 dB
Resonance Frequency 30 Hz
View Details