Visaton Speakers & Transducers K 50 - 8 ohm

Description
Speakers & Transducers 5 cm (2") mini spkr 8 Ohm, 400Hz
Datasheet
Description
Speakers & Transducers 5 cm (2") mini spkr 8 Ohm, 400Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 50 - 8 ohm
Speakers & Transducers K 50 - 8 ohm
Speakers & Transducers 5 cm (2") mini spkr 8 Ohm, 400Hz

Speakers & Transducers 5 cm (2") mini spkr 8 Ohm, 400Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 50 - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7755035 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details