Biamp Systems, Ltd. Low Impedance Loudspeaker CM1008

Description
The CM1008 two-way built-in low impedance loudspeaker can be used with a standard hi-fi or professional amplifier. It provides you with a powerful transparent and warm sound that covers the complete frequency band what makes this speaker suitable for the distribution of music at a higher volume level. The housing of CM1008 is made of high-quality ABS. It has a 1” tweeter and the 8” enforced woofer is made out of polypropylene, what makes it moisture-proof (IP54). The grill is made of aluminum what makes CM1008 suitable to be used in humid environments. The loudspeaker is easy to install, due to its simple, quick mounting system with 3 screws. These screws are hidden behind the loudspeaker grill, which gives the loudspeaker a modern and striking design. This loudspeaker is now updated with a new Quick Fix connector for an even faster and easier installation. The CM1008 loudspeakers can be painted in any color.
Datasheet
Description
The CM1008 two-way built-in low impedance loudspeaker can be used with a standard hi-fi or professional amplifier. It provides you with a powerful transparent and warm sound that covers the complete frequency band what makes this speaker suitable for the distribution of music at a higher volume level. The housing of CM1008 is made of high-quality ABS. It has a 1” tweeter and the 8” enforced woofer is made out of polypropylene, what makes it moisture-proof (IP54). The grill is made of aluminum what makes CM1008 suitable to be used in humid environments. The loudspeaker is easy to install, due to its simple, quick mounting system with 3 screws. These screws are hidden behind the loudspeaker grill, which gives the loudspeaker a modern and striking design. This loudspeaker is now updated with a new Quick Fix connector for an even faster and easier installation. The CM1008 loudspeakers can be painted in any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Impedance Loudspeaker - CM1008 - Biamp Systems, Ltd.
Beaverton, OR, United States
Low Impedance Loudspeaker
CM1008
Low Impedance Loudspeaker CM1008
The CM1008 two-way built-in low impedance loudspeaker can be used with a standard hi-fi or professional amplifier. It provides you with a powerful transparent and warm sound that covers the complete frequency band what makes this speaker suitable for the distribution of music at a higher volume level. The housing of CM1008 is made of high-quality ABS. It has a 1” tweeter and the 8” enforced woofer is made out of polypropylene, what makes it moisture-proof (IP54). The grill is made of aluminum what makes CM1008 suitable to be used in humid environments. The loudspeaker is easy to install, due to its simple, quick mounting system with 3 screws. These screws are hidden behind the loudspeaker grill, which gives the loudspeaker a modern and striking design. This loudspeaker is now updated with a new Quick Fix connector for an even faster and easier installation. The CM1008 loudspeakers can be painted in any color.

The CM1008 two-way built-in low impedance loudspeaker can be used with a standard hi-fi or professional amplifier. It provides you with a powerful transparent and warm sound that covers the complete frequency band what makes this speaker suitable for the distribution of music at a higher volume level.

The housing of CM1008 is made of high-quality ABS. It has a 1” tweeter and the 8” enforced woofer is made out of polypropylene, what makes it moisture-proof (IP54). The grill is made of aluminum what makes CM1008 suitable to be used in humid environments.

The loudspeaker is easy to install, due to its simple, quick mounting system with 3 screws. These screws are hidden behind the loudspeaker grill, which gives the loudspeaker a modern and striking design.

This loudspeaker is now updated with a new Quick Fix connector for an even faster and easier installation.

The CM1008 loudspeakers can be painted in any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CM1008
Product Name Low Impedance Loudspeaker
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527002 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speakers - DA25BG08-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 770 Hz
View Details